Vishay Intertechnology, Inc. Ceramic Capacitors K272K10X7RH5TL2

Description
2700pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
2700pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K272K10X7RH5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K272K10X7RH5TL2-ND
Ceramic Capacitors K272K10X7RH5TL2-ND
2700pF ±10% 100V Ceramic Capacitor X7R Radial

2700pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K272K10X7RH5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K272K10X7RH5TL2
Capacitors - Ceramic Capacitors K272K10X7RH5TL2
CAP CER 2700PF 100V X7R RADIAL

CAP CER 2700PF 100V X7R RADIAL

Supplier's Site
K 100V 2,7Nf ±10% X7R Reel E3 Vishay - 92K2905 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 2,7Nf ±10% X7R Reel E3 Vishay
92K2905
K 100V 2,7Nf ±10% X7R Reel E3 Vishay 92K2905
K 100V 2,7NF ±10% X7R REEL E3

K 100V 2,7NF ±10% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K272K10X7RH5TL2-ND K272K10X7RH5TL2 92K2905
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 100V 2,7Nf ±10% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C145U010DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-1259-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details