Vishay Intertechnology, Inc. Ceramic Capacitors K272K10X7RF5UL2

Description
2700pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
2700pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K272K10X7RF5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K272K10X7RF5UL2-ND
Ceramic Capacitors K272K10X7RF5UL2-ND
2700pF ±10% 50V Ceramic Capacitor X7R Radial

2700pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 2,7Nf ±10% X7R Ammo E3 Vishay - 92K2901 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 2,7Nf ±10% X7R Ammo E3 Vishay
92K2901
K 50V 2,7Nf ±10% X7R Ammo E3 Vishay 92K2901
K 50V 2,7NF ±10% X7R AMMO E3

K 50V 2,7NF ±10% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K272K10X7RF5UL2-ND 92K2901
Product Name Ceramic Capacitors K 50V 2,7Nf ±10% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C113U040AF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers