Vishay Intertechnology, Inc. Ceramic Capacitors K272J20C0GK5TL2

Description
2700pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
2700pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K272J20C0GK5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K272J20C0GK5TL2-ND
Ceramic Capacitors K272J20C0GK5TL2-ND
2700pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

2700pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - K272J20C0GK5TL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K272J20C0GK5TL2
Ceramic Capacitors K272J20C0GK5TL2
CAP CER 2700PF 200V C0G/NP0 RAD

CAP CER 2700PF 200V C0G/NP0 RAD

Supplier's Site Datasheet
K 200V 2,7Nf ±5% C0G Reel E3 Vishay - 92K2893 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 2,7Nf ±5% C0G Reel E3 Vishay
92K2893
K 200V 2,7Nf ±5% C0G Reel E3 Vishay 92K2893
K 200V 2,7NF ±5% C0G REEL E3

K 200V 2,7NF ±5% C0G REEL E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K272J20C0GK5TL2-ND K272J20C0GK5TL2 92K2893
Product Name Ceramic Capacitors Ceramic Capacitors K 200V 2,7Nf ±5% C0G Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Thin Film Capacitors - 1761-CSA-200-25X25X8-G-331-Z-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details