Vishay Intertechnology, Inc. Ceramic Capacitors K272J20C0GF5TK2

Description
2700pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
2700pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K272J20C0GF5TK2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K272J20C0GF5TK2-ND
Ceramic Capacitors K272J20C0GF5TK2-ND
2700pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

2700pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 50V 2,7Nf ±5 % C0G Reel E3 Vishay - 92K2880 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 2,7Nf ±5 % C0G Reel E3 Vishay
92K2880
K 50V 2,7Nf ±5 % C0G Reel E3 Vishay 92K2880
K 50V 2,7NF ±5 % C0G REEL E3

K 50V 2,7NF ±5 % C0G REEL E3

Supplier's Site
Ceramic Capacitors - K272J20C0GF5TK2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K272J20C0GF5TK2
Ceramic Capacitors K272J20C0GF5TK2
CAP CER 2700PF 50V NP0 RADIAL

CAP CER 2700PF 50V NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number K272J20C0GF5TK2-ND 92K2880 K272J20C0GF5TK2
Product Name Ceramic Capacitors K 50V 2,7Nf ±5 % C0G Reel E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-105MMR630K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C17AH1R8C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details