Vishay Intertechnology, Inc. Ceramic Capacitors K272J20C0GF53L2

Description
2700pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
2700pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K272J20C0GF53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K272J20C0GF53L2-ND
Ceramic Capacitors K272J20C0GF53L2-ND
2700pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

2700pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 50V 2,7Nf ± 5 % C0G Bulk E3 Vishay - 92K2885 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 2,7Nf ± 5 % C0G Bulk E3 Vishay
92K2885
K 50V 2,7Nf ± 5 % C0G Bulk E3 Vishay 92K2885
K 50V 2,7NF ± 5 % C0G BULK E3

K 50V 2,7NF ± 5 % C0G BULK E3

Supplier's Site
Ceramic Capacitors - K272J20C0GF53L2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K272J20C0GF53L2
Ceramic Capacitors K272J20C0GF53L2
CAP CER 2700PF 50V C0G/NP0 RAD

CAP CER 2700PF 50V C0G/NP0 RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number K272J20C0GF53L2-ND 92K2885 K272J20C0GF53L2
Product Name Ceramic Capacitors K 50V 2,7Nf ± 5 % C0G Bulk E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 106K050CS4-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Film Capacitors - 1725614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers