Vishay Intertechnology, Inc. Ceramic Capacitors K271M15X7RK5UH5

Description
270pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
270pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K271M15X7RK5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K271M15X7RK5UH5-ND
Ceramic Capacitors K271M15X7RK5UH5-ND
270pF ±20% 200V Ceramic Capacitor X7R Radial

270pF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K271M15X7RK5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K271M15X7RK5UH5
Capacitors - Ceramic Capacitors K271M15X7RK5UH5
CAP CER 270PF 200V X7R RADIAL

CAP CER 270PF 200V X7R RADIAL

Supplier's Site
Ceramic Capacitors - K271M15X7RK5UH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K271M15X7RK5UH5
Ceramic Capacitors K271M15X7RK5UH5
CAP CER 270PF 200V X7R RADIAL

CAP CER 270PF 200V X7R RADIAL

Supplier's Site Datasheet
K 200V 270Pf ±20% X7R Ammo E3 Vishay - 92K2872 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 270Pf ±20% X7R Ammo E3 Vishay
92K2872
K 200V 270Pf ±20% X7R Ammo E3 Vishay 92K2872
K 200V 270PF ±20% X7R AMMO E3

K 200V 270PF ±20% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K271M15X7RK5UH5-ND K271M15X7RK5UH5 K271M15X7RK5UH5 92K2872
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors K 200V 270Pf ±20% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101243U040BB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1725663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details