Vishay Intertechnology, Inc. Ceramic Capacitors K271M15X7RF5TL2

Description
270pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
270pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K271M15X7RF5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K271M15X7RF5TL2-ND
Ceramic Capacitors K271M15X7RF5TL2-ND
270pF ±20% 50V Ceramic Capacitor X7R Radial

270pF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K271M15X7RF5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K271M15X7RF5TL2
Capacitors - Ceramic Capacitors K271M15X7RF5TL2
CAP CER 270PF 50V X7R RADIAL

CAP CER 270PF 50V X7R RADIAL

Supplier's Site
K 50V 270Pf ± 20 % X7R Reel E3 Vishay - 92K2859 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 270Pf ± 20 % X7R Reel E3 Vishay
92K2859
K 50V 270Pf ± 20 % X7R Reel E3 Vishay 92K2859
K 50V 270PF ± 20 % X7R REEL E3

K 50V 270PF ± 20 % X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K271M15X7RF5TL2-ND K271M15X7RF5TL2 92K2859
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 270Pf ± 20 % X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitor - 101292U050AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers