Vishay Intertechnology, Inc. Ceramic Capacitors K271M10X7RH5UH5

Description
270pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
270pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K271M10X7RH5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K271M10X7RH5UH5-ND
Ceramic Capacitors K271M10X7RH5UH5-ND
270pF ±20% 100V Ceramic Capacitor X7R Radial

270pF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 100V 270Pf ±20% X7R Ammo E3 Vishay - 92K2854 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 270Pf ±20% X7R Ammo E3 Vishay
92K2854
K 100V 270Pf ±20% X7R Ammo E3 Vishay 92K2854
K 100V 270PF ±20% X7R AMMO E3

K 100V 270PF ±20% X7R AMMO E3

Supplier's Site
Ceramic Capacitors - K271M10X7RH5UH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K271M10X7RH5UH5
Ceramic Capacitors K271M10X7RH5UH5
CAP CER 270PF 100V X7R RADIAL

CAP CER 270PF 100V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number K271M10X7RH5UH5-ND 92K2854 K271M10X7RH5UH5
Product Name Ceramic Capacitors K 100V 270Pf ±20% X7R Ammo E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Capacitors - 1725771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402N820F250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details