Vishay Intertechnology, Inc. Ceramic Capacitors K271K15X7RK5TL2

Description
270pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
270pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K271K15X7RK5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K271K15X7RK5TL2-ND
Ceramic Capacitors K271K15X7RK5TL2-ND
270pF ±10% 200V Ceramic Capacitor X7R Radial

270pF ±10% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K271K15X7RK5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K271K15X7RK5TL2
Capacitors - Ceramic Capacitors K271K15X7RK5TL2
CAP CER 270PF 200V X7R RADIAL

CAP CER 270PF 200V X7R RADIAL

Supplier's Site
K 200V 270Pf ±10% X7R Reel E3 Vishay - 92K2838 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 270Pf ±10% X7R Reel E3 Vishay
92K2838
K 200V 270Pf ±10% X7R Reel E3 Vishay 92K2838
K 200V 270PF ±10% X7R REEL E3

K 200V 270PF ±10% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K271K15X7RK5TL2-ND K271K15X7RK5TL2 92K2838
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 200V 270Pf ±10% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011283 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1763-0504X102K500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details