Vishay Intertechnology, Inc. Ceramic Capacitors K271K15X7RK5TH5

Description
270pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
270pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K271K15X7RK5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K271K15X7RK5TH5-ND
Ceramic Capacitors K271K15X7RK5TH5-ND
270pF ±10% 200V Ceramic Capacitor X7R Radial

270pF ±10% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K271K15X7RK5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K271K15X7RK5TH5
Capacitors - Ceramic Capacitors K271K15X7RK5TH5
CAP CER 270PF 200V X7R RADIAL

CAP CER 270PF 200V X7R RADIAL

Supplier's Site
K 200V 270Pf ±10% X7R Reel E3 Vishay - 92K2837 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 270Pf ±10% X7R Reel E3 Vishay
92K2837
K 200V 270Pf ±10% X7R Reel E3 Vishay 92K2837
K 200V 270PF ±10% X7R REEL E3

K 200V 270PF ±10% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K271K15X7RK5TH5-ND K271K15X7RK5TH5 92K2837
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 200V 270Pf ±10% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100332KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101C263U100CD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers