Vishay Intertechnology, Inc. Ceramic Capacitors K271K15X7RF5UH5

Description
270pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
270pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K271K15X7RF5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K271K15X7RF5UH5-ND
Ceramic Capacitors K271K15X7RF5UH5-ND
270pF ±10% 50V Ceramic Capacitor X7R Radial

270pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K271K15X7RF5UH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K271K15X7RF5UH5
Ceramic Capacitors K271K15X7RF5UH5
CAP CER 270PF 50V X7R RADIAL

CAP CER 270PF 50V X7R RADIAL

Supplier's Site Datasheet
K 50V 270Pf ± 10 % X7R Ammo E3 Vishay - 92K2827 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 270Pf ± 10 % X7R Ammo E3 Vishay
92K2827
K 50V 270Pf ± 10 % X7R Ammo E3 Vishay 92K2827
K 50V 270PF ± 10 % X7R AMMO E3

K 50V 270PF ± 10 % X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K271K15X7RF5UH5-ND K271K15X7RF5UH5 92K2827
Product Name Ceramic Capacitors Ceramic Capacitors K 50V 270Pf ± 10 % X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1248360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C11AH1R4C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details