Vishay Intertechnology, Inc. Ceramic Capacitors K271K15X7RF53L2

Description
270pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
270pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K271K15X7RF53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K271K15X7RF53L2-ND
Ceramic Capacitors K271K15X7RF53L2-ND
270pF ±10% 50V Ceramic Capacitor X7R Radial

270pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K271K15X7RF53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K271K15X7RF53L2
Capacitors - Ceramic Capacitors K271K15X7RF53L2
CAP CER 270PF 50V X7R RADIAL

CAP CER 270PF 50V X7R RADIAL

Supplier's Site
Ceramic Capacitors - K271K15X7RF53L2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K271K15X7RF53L2
Ceramic Capacitors K271K15X7RF53L2
CAP CER 270PF 50V X7R RADIAL

CAP CER 270PF 50V X7R RADIAL

Supplier's Site Datasheet
K 50V 270Pf ± 10 % X7R Bulk E3 Vishay - 92K2830 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 270Pf ± 10 % X7R Bulk E3 Vishay
92K2830
K 50V 270Pf ± 10 % X7R Bulk E3 Vishay 92K2830
K 50V 270PF ± 10 % X7R BULK E3

K 50V 270PF ± 10 % X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K271K15X7RF53L2-ND K271K15X7RF53L2 K271K15X7RF53L2 92K2830
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors K 50V 270Pf ± 10 % X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1833231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C114U025EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525002P00BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details