Vishay Intertechnology, Inc. Ceramic Capacitors K271K15X7RF53H5

Description
270pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
270pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K271K15X7RF53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K271K15X7RF53H5-ND
Ceramic Capacitors K271K15X7RF53H5-ND
270pF ±10% 50V Ceramic Capacitor X7R Radial

270pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 270Pf ± 10 % X7R Bulk E3 Vishay - 92K2829 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 270Pf ± 10 % X7R Bulk E3 Vishay
92K2829
K 50V 270Pf ± 10 % X7R Bulk E3 Vishay 92K2829
K 50V 270PF ± 10 % X7R BULK E3

K 50V 270PF ± 10 % X7R BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - K271K15X7RF53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K271K15X7RF53H5
Capacitors - Ceramic Capacitors K271K15X7RF53H5
CAP CER 270PF 50V X7R RADIAL

CAP CER 270PF 50V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K271K15X7RF53H5-ND 92K2829 K271K15X7RF53H5
Product Name Ceramic Capacitors K 50V 270Pf ± 10 % X7R Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101C563U063CD2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1171-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details