Vishay Intertechnology, Inc. Ceramic Capacitors K271K15C0GL53H5

Description
270pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
270pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K271K15C0GL53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K271K15C0GL53H5-ND
Ceramic Capacitors K271K15C0GL53H5-ND
270pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial

270pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 500V 270Pf ±10% C0G Bulk E3 Vishay - 92K2824 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 270Pf ±10% C0G Bulk E3 Vishay
92K2824
K 500V 270Pf ±10% C0G Bulk E3 Vishay 92K2824
K 500V 270PF ±10% C0G BULK E3

K 500V 270PF ±10% C0G BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - K271K15C0GL53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K271K15C0GL53H5
Capacitors - Ceramic Capacitors K271K15C0GL53H5
CAP CER 270PF 500V C0G/NP0 RAD

CAP CER 270PF 500V C0G/NP0 RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K271K15C0GL53H5-ND 92K2824 K271K15C0GL53H5
Product Name Ceramic Capacitors K 500V 270Pf ±10% C0G Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P20BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details