Vishay Intertechnology, Inc. Ceramic Capacitors K271K15C0GK5UH5

Description
270pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
270pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K271K15C0GK5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K271K15C0GK5UH5-ND
Ceramic Capacitors K271K15C0GK5UH5-ND
270pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

270pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 200V 270Pf ±10% C0G Ammo E3 Vishay - 92K2818 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 270Pf ±10% C0G Ammo E3 Vishay
92K2818
K 200V 270Pf ±10% C0G Ammo E3 Vishay 92K2818
K 200V 270PF ±10% C0G AMMO E3

K 200V 270PF ±10% C0G AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - K271K15C0GK5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K271K15C0GK5UH5
Capacitors - Ceramic Capacitors K271K15C0GK5UH5
CAP CER 270PF 200V C0G/NP0 RAD

CAP CER 270PF 200V C0G/NP0 RAD

Supplier's Site
Ceramic Capacitors - K271K15C0GK5UH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K271K15C0GK5UH5
Ceramic Capacitors K271K15C0GK5UH5
CAP CER 270PF 200V C0G/NP0 RAD

CAP CER 270PF 200V C0G/NP0 RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K271K15C0GK5UH5-ND 92K2818 K271K15C0GK5UH5 K271K15C0GK5UH5
Product Name Ceramic Capacitors K 200V 270Pf ±10% C0G Ammo E3 Vishay Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104M06QC100 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details