Vishay Intertechnology, Inc. Ceramic Capacitors K271K15C0GF5TH5

Description
270pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
270pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K271K15C0GF5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K271K15C0GF5TH5-ND
Ceramic Capacitors K271K15C0GF5TH5-ND
270pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

270pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K271K15C0GF5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K271K15C0GF5TH5
Capacitors - Ceramic Capacitors K271K15C0GF5TH5
CAP CER 270PF 50V C0G/NP0 RADIAL

CAP CER 270PF 50V C0G/NP0 RADIAL

Supplier's Site
K 50V 270Pf ± 10 % C0G Reel E3 Vishay - 92K2804 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 270Pf ± 10 % C0G Reel E3 Vishay
92K2804
K 50V 270Pf ± 10 % C0G Reel E3 Vishay 92K2804
K 50V 270PF ± 10 % C0G REEL E3

K 50V 270PF ± 10 % C0G REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K271K15C0GF5TH5-ND K271K15C0GF5TH5 92K2804
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 270Pf ± 10 % C0G Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - M39014/011575 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers