Vishay Intertechnology, Inc. Ceramic Capacitors K271K10X7RH5UL2

Description
270pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
270pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K271K10X7RH5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K271K10X7RH5UL2-ND
Ceramic Capacitors K271K10X7RH5UL2-ND
270pF ±10% 100V Ceramic Capacitor X7R Radial

270pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 100V 270Pf ±10% X7R Ammo E3 Vishay - 92K2801 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 270Pf ±10% X7R Ammo E3 Vishay
92K2801
K 100V 270Pf ±10% X7R Ammo E3 Vishay 92K2801
K 100V 270PF ±10% X7R AMMO E3

K 100V 270PF ±10% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K271K10X7RH5UL2-ND 92K2801
Product Name Ceramic Capacitors K 100V 270Pf ±10% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N330F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details