Vishay Intertechnology, Inc. Ceramic Capacitors K271K10X7RH5TL2

Description
270pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
270pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K271K10X7RH5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K271K10X7RH5TL2-ND
Ceramic Capacitors K271K10X7RH5TL2-ND
270pF ±10% 100V Ceramic Capacitor X7R Radial

270pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K271K10X7RH5TL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K271K10X7RH5TL2
Ceramic Capacitors K271K10X7RH5TL2
CAP CER 270PF 100V X7R RADIAL

CAP CER 270PF 100V X7R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - K271K10X7RH5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K271K10X7RH5TL2
Capacitors - Ceramic Capacitors K271K10X7RH5TL2
CAP CER 270PF 100V X7R RADIAL

CAP CER 270PF 100V X7R RADIAL

Supplier's Site
K 100V 270Pf ±10% X7R Reel E3 Vishay - 92K2799 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 270Pf ±10% X7R Reel E3 Vishay
92K2799
K 100V 270Pf ±10% X7R Reel E3 Vishay 92K2799
K 100V 270PF ±10% X7R REEL E3

K 100V 270PF ±10% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K271K10X7RH5TL2-ND K271K10X7RH5TL2 K271K10X7RH5TL2 92K2799
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors K 100V 270Pf ±10% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P400HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - C0805C103K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details