Vishay Intertechnology, Inc. Ceramic Capacitors K271K10X7RH5TH5

Description
270pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
270pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K271K10X7RH5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K271K10X7RH5TH5-ND
Ceramic Capacitors K271K10X7RH5TH5-ND
270pF ±10% 100V Ceramic Capacitor X7R Radial

270pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 100V 270Pf ±10% X7R Reel E3 Vishay - 92K2798 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 270Pf ±10% X7R Reel E3 Vishay
92K2798
K 100V 270Pf ±10% X7R Reel E3 Vishay 92K2798
K 100V 270PF ±10% X7R REEL E3

K 100V 270PF ±10% X7R REEL E3

Supplier's Site
Ceramic Capacitors - K271K10X7RH5TH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K271K10X7RH5TH5
Ceramic Capacitors K271K10X7RH5TH5
CAP CER 270PF 100V X7R RADIAL

CAP CER 270PF 100V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number K271K10X7RH5TH5-ND 92K2798 K271K10X7RH5TH5
Product Name Ceramic Capacitors K 100V 270Pf ±10% X7R Reel E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-040220500472JXTFM2TR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Film Capacitors - 1725859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details