Vishay Intertechnology, Inc. Ceramic Capacitors K271K10X7RF53L2

Description
270pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
270pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K271K10X7RF53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K271K10X7RF53L2-ND
Ceramic Capacitors K271K10X7RF53L2-ND
270pF ±10% 50V Ceramic Capacitor X7R Radial

270pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K271K10X7RF53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K271K10X7RF53L2
Capacitors - Ceramic Capacitors K271K10X7RF53L2
CAP CER 270PF 50V X7R RADIAL

CAP CER 270PF 50V X7R RADIAL

Supplier's Site
K 50V 270Pf ±10% X7R Bulk E3 Vishay - 92K2797 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 270Pf ±10% X7R Bulk E3 Vishay
92K2797
K 50V 270Pf ±10% X7R Bulk E3 Vishay 92K2797
K 50V 270PF ±10% X7R BULK E3

K 50V 270PF ±10% X7R BULK E3

Supplier's Site
Ceramic Capacitors - K271K10X7RF53L2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K271K10X7RF53L2
Ceramic Capacitors K271K10X7RF53L2
CAP CER 270PF 50V X7R RADIAL

CAP CER 270PF 50V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K271K10X7RF53L2-ND K271K10X7RF53L2 92K2797 K271K10X7RF53L2
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 270Pf ±10% X7R Bulk E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1248395P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Capacitors - Film Capacitors - 106PHB400K4J - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0402B472J250PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details