Vishay Intertechnology, Inc. Ceramic Capacitors K271K10C0GH53L2

Description
270pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
270pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K271K10C0GH53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K271K10C0GH53L2-ND
Ceramic Capacitors K271K10C0GH53L2-ND
270pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

270pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K271K10C0GH53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K271K10C0GH53L2
Capacitors - Ceramic Capacitors K271K10C0GH53L2
CAP CER 270PF 100V C0G/NP0 RAD

CAP CER 270PF 100V C0G/NP0 RAD

Supplier's Site
K 100V 270Pf ±10% C0G Bulk E3 Vishay - 92K2791 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 270Pf ±10% C0G Bulk E3 Vishay
92K2791
K 100V 270Pf ±10% C0G Bulk E3 Vishay 92K2791
K 100V 270PF ±10% C0G BULK E3

K 100V 270PF ±10% C0G BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K271K10C0GH53L2-ND K271K10C0GH53L2 92K2791
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 100V 270Pf ±10% C0G Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C0805C104M5UACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Ceramic Capacitors - 1608-050525000470GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details