Vishay Intertechnology, Inc. Ceramic Capacitors K271K10C0GF5TH5

Description
270pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
270pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K271K10C0GF5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K271K10C0GF5TH5-ND
Ceramic Capacitors K271K10C0GF5TH5-ND
270pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

270pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - K271K10C0GF5TH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K271K10C0GF5TH5
Ceramic Capacitors K271K10C0GF5TH5
CAP CER 270PF 50V C0G/NP0 RADIAL

CAP CER 270PF 50V C0G/NP0 RADIAL

Supplier's Site Datasheet
K 50V 270Pf ±10% C0G Reel E3 Vishay - 92K2780 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 270Pf ±10% C0G Reel E3 Vishay
92K2780
K 50V 270Pf ±10% C0G Reel E3 Vishay 92K2780
K 50V 270PF ±10% C0G REEL E3

K 50V 270PF ±10% C0G REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - K271K10C0GF5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K271K10C0GF5TH5
Capacitors - Ceramic Capacitors K271K10C0GF5TH5
CAP CER 270PF 50V C0G/NP0 RADIAL

CAP CER 270PF 50V C0G/NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K271K10C0GF5TH5-ND K271K10C0GF5TH5 92K2780 K271K10C0GF5TH5
Product Name Ceramic Capacitors Ceramic Capacitors K 50V 270Pf ±10% C0G Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U030DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C11CFR45C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1726015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers