Vishay Intertechnology, Inc. Ceramic Capacitors K271J15C0GK5TH5

Description
270pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
270pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K271J15C0GK5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K271J15C0GK5TH5-ND
Ceramic Capacitors K271J15C0GK5TH5-ND
270pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

270pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - K271J15C0GK5TH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K271J15C0GK5TH5
Ceramic Capacitors K271J15C0GK5TH5
CAP CER 270PF 200V C0G/NP0 RAD

CAP CER 270PF 200V C0G/NP0 RAD

Supplier's Site Datasheet
K 200V 270Pf ±5% C0G Reel E3 Vishay - 92K2771 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 270Pf ±5% C0G Reel E3 Vishay
92K2771
K 200V 270Pf ±5% C0G Reel E3 Vishay 92K2771
K 200V 270PF ±5% C0G REEL E3

K 200V 270PF ±5% C0G REEL E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K271J15C0GK5TH5-ND K271J15C0GK5TH5 92K2771
Product Name Ceramic Capacitors Ceramic Capacitors K 200V 270Pf ±5% C0G Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPR102KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details