Vishay Intertechnology, Inc. Ceramic Capacitors K271J10C0GF5TL2

Description
270pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
270pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K271J10C0GF5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K271J10C0GF5TL2-ND
Ceramic Capacitors K271J10C0GF5TL2-ND
270pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

270pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 50V 270Pf ±5% C0G Reel E3 Vishay - 92K2750 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 270Pf ±5% C0G Reel E3 Vishay
92K2750
K 50V 270Pf ±5% C0G Reel E3 Vishay 92K2750
K 50V 270PF ±5% C0G REEL E3

K 50V 270PF ±5% C0G REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - K271J10C0GF5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K271J10C0GF5TL2
Capacitors - Ceramic Capacitors K271J10C0GF5TL2
CAP CER 270PF 50V C0G/NP0 RADIAL

CAP CER 270PF 50V C0G/NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K271J10C0GF5TL2-ND 92K2750 K271J10C0GF5TL2
Product Name Ceramic Capacitors K 50V 270Pf ±5% C0G Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/011352 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details