Vishay Intertechnology, Inc. Ceramic Capacitors K270K15C0GH5UH5

Description
27pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
27pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K270K15C0GH5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K270K15C0GH5UH5-ND
Ceramic Capacitors K270K15C0GH5UH5-ND
27pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

27pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K270K15C0GH5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K270K15C0GH5UH5
Capacitors - Ceramic Capacitors K270K15C0GH5UH5
CAP CER 27PF 100V C0G/NP0 RADIAL

CAP CER 27PF 100V C0G/NP0 RADIAL

Supplier's Site
Capacitor,ceramic,27Pf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code Vishay - 92K2744 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,27Pf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code Vishay
92K2744
Capacitor,ceramic,27Pf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code Vishay 92K2744
Capacitor,Ceramic,27 pF,100VDC,10-% Tol,10+% Tol,C0G-TC Code

Capacitor,Ceramic,27pF,100VDC,10-% Tol,10+% Tol,C0G-TC Code

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K270K15C0GH5UH5-ND K270K15C0GH5UH5 92K2744
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,27Pf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - M30G103J1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers