Vishay Intertechnology, Inc. Ceramic Capacitors K270K15C0GH55K2

Description
27pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
27pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K270K15C0GH55K2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K270K15C0GH55K2-ND
Ceramic Capacitors K270K15C0GH55K2-ND
27pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

27pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - K270K15C0GH55K2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K270K15C0GH55K2
Ceramic Capacitors K270K15C0GH55K2
CAP CER 27PF 100V NP0 RADIAL

CAP CER 27PF 100V NP0 RADIAL

Supplier's Site Datasheet
K 100V 27Pf ± 10 % C0G Bulk E3 Vishay - 92K2748 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 27Pf ± 10 % C0G Bulk E3 Vishay
92K2748
K 100V 27Pf ± 10 % C0G Bulk E3 Vishay 92K2748
K 100V 27PF ± 10 % C0G BULK E3

K 100V 27PF ± 10 % C0G BULK E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K270K15C0GH55K2-ND K270K15C0GH55K2 92K2748
Product Name Ceramic Capacitors Ceramic Capacitors K 100V 27Pf ± 10 % C0G Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C244U010CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Capacitors - 1725730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1763-1191-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details