Vishay Intertechnology, Inc. Ceramic Capacitors K270K15C0GF5UL2

Description
27pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
27pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K270K15C0GF5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K270K15C0GF5UL2-ND
Ceramic Capacitors K270K15C0GF5UL2-ND
27pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

27pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 50V 27Pf ± 10 % C0G Ammo E3 Vishay - 92K2738 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 27Pf ± 10 % C0G Ammo E3 Vishay
92K2738
K 50V 27Pf ± 10 % C0G Ammo E3 Vishay 92K2738
K 50V 27PF ± 10 % C0G AMMO E3

K 50V 27PF ± 10 % C0G AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - K270K15C0GF5UL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K270K15C0GF5UL2
Capacitors - Ceramic Capacitors K270K15C0GF5UL2
CAP CER 27PF 50V C0G/NP0 RADIAL

CAP CER 27PF 50V C0G/NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K270K15C0GF5UL2-ND 92K2738 K270K15C0GF5UL2
Product Name Ceramic Capacitors K 50V 27Pf ± 10 % C0G Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100332KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Ceramic Capacitors - C0805C181J1GACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details