Vishay Intertechnology, Inc. 27pF 50V Capacitor K270J15C0GF5TK2

Description
Cap Ceramic 27pF 50V C0G 5% Radial 2.5mm 125°C T/R Product overview: K270J15C0GF5TK2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K270J15C0GF5TK2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 27pF 50V C0G 5% Radial 2.5mm 125°C T/R Product overview: K270J15C0GF5TK2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K270J15C0GF5TK2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
27pF 50V Capacitor
60-K270J15C0GF5TK2
27pF 50V Capacitor 60-K270J15C0GF5TK2
Cap Ceramic 27pF 50V C0G 5% Radial 2.5mm 125°C T/R Product overview: K270J15C0GF5TK2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K270J15C0GF5TK2 can be used for catalog matching and distributor lookup.

Cap Ceramic 27pF 50V C0G 5% Radial 2.5mm 125°C T/R Product overview: K270J15C0GF5TK2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K270J15C0GF5TK2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 56-K270J15C0GF5TK2TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-K270J15C0GF5TK2TR-ND
Ceramic Capacitors 56-K270J15C0GF5TK2TR-ND
27pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

27pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - 56-K270J15C0GF5TK2CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-K270J15C0GF5TK2CT-ND
Ceramic Capacitors 56-K270J15C0GF5TK2CT-ND
27pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

27pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 50V 27Pf ± 5 % C0G Reel E3 Vishay - 92K2714 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 27Pf ± 5 % C0G Reel E3 Vishay
92K2714
K 50V 27Pf ± 5 % C0G Reel E3 Vishay 92K2714
K 50V 27PF ± 5 % C0G REEL E3

K 50V 27PF ± 5 % C0G REEL E3

Supplier's Site
Ceramic Capacitors - K270J15C0GF5TK2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K270J15C0GF5TK2
Ceramic Capacitors K270J15C0GF5TK2
CAP CER 27PF 50V NP0 RADIAL

CAP CER 27PF 50V NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-K270J15C0GF5TK2 56-K270J15C0GF5TK2TR-ND 92K2714 K270J15C0GF5TK2
Product Name 27pF 50V Capacitor Ceramic Capacitors K 50V 27Pf ± 5 % C0G Reel E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.70E-5 microF 2.70E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1711174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details
Ceramic Capacitors - M40U155M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000180FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details