Vishay Intertechnology, Inc. Ceramic Capacitors K270J15C0GF55H5

Description
27pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
27pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K270J15C0GF55H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K270J15C0GF55H5-ND
Ceramic Capacitors K270J15C0GF55H5-ND
27pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

27pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K270J15C0GF55H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K270J15C0GF55H5
Capacitors - Ceramic Capacitors K270J15C0GF55H5
CAP CER 27PF 50V C0G/NP0 RADIAL

CAP CER 27PF 50V C0G/NP0 RADIAL

Supplier's Site
K 50V 27Nf ±5% C0G Bulk E3 Vishay - 21M7661 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 27Nf ±5% C0G Bulk E3 Vishay
21M7661
K 50V 27Nf ±5% C0G Bulk E3 Vishay 21M7661
K 50V 27NF ±5% C0G BULK E3

K 50V 27NF ±5% C0G BULK E3

Supplier's Site
Ceramic Capacitors - K270J15C0GF55H5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K270J15C0GF55H5
Ceramic Capacitors K270J15C0GF55H5
CAP CER 27PF 50V C0G/NP0 RADIAL

CAP CER 27PF 50V C0G/NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K270J15C0GF55H5-ND K270J15C0GF55H5 21M7661 K270J15C0GF55H5
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 27Nf ±5% C0G Bulk E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Film Capacitors - 1854594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C403U050ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details