Vishay Intertechnology, Inc. Ceramic Capacitor 0.22Uf, 50V, Y5V, +80, -20%, Radial; Capacitance Vishay K224Z15Y5VF5TH5

Description
CERAMIC CAPACITOR 0.22UF, 50V, Y5V, +80, -20%, RADIAL; Capacitance:0.22µF; Voltage(DC):50V; Capacitance Tolerance:-20%, +80%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Y5V; Lead Spacing:5mm; Product Diameter:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.22UF, 50V, Y5V, +80, -20%, RADIAL; Capacitance:0.22µF; Voltage(DC):50V; Capacitance Tolerance:-20%, +80%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Y5V; Lead Spacing:5mm; Product Diameter:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.22Uf, 50V, Y5V, +80, -20%, Radial; Capacitance Vishay - 95C1040 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf, 50V, Y5V, +80, -20%, Radial; Capacitance Vishay
95C1040
Ceramic Capacitor 0.22Uf, 50V, Y5V, +80, -20%, Radial; Capacitance Vishay 95C1040
CERAMIC CAPACITOR 0.22UF, 50V, Y5V, +80, -20%, RADIAL; Capacitance:0.22µF; Voltage(DC):50V; Capacitance Tolerance:-20%, +80%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Y5V; Lead Spacing:5mm; Product Diameter:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF, 50V, Y5V, +80, -20%, RADIAL; Capacitance:0.22µF; Voltage(DC):50V; Capacitance Tolerance:-20%, +80%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Y5V; Lead Spacing:5mm; Product Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 95C1040
Product Name Ceramic Capacitor 0.22Uf, 50V, Y5V, +80, -20%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0101P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details