Vishay Intertechnology, Inc. Ceramic Capacitors K224M20X7RF5WH5

Description
0.22µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.22µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K224M20X7RF5WH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K224M20X7RF5WH5-ND
Ceramic Capacitors K224M20X7RF5WH5-ND
0.22µF ±20% 50V Ceramic Capacitor X7R Radial

0.22µF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K224M20X7RF5WH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K224M20X7RF5WH5
Capacitors - Ceramic Capacitors K224M20X7RF5WH5
CAP CER 0.22UF 50V X7R RADIAL

CAP CER 0.22UF 50V X7R RADIAL

Supplier's Site
K 50V 220Nf ±20% X7R Ammo E3 Vishay - 21M7659 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 220Nf ±20% X7R Ammo E3 Vishay
21M7659
K 50V 220Nf ±20% X7R Ammo E3 Vishay 21M7659
K 50V 220NF ±20% X7R AMMO E3

K 50V 220NF ±20% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K224M20X7RF5WH5-ND K224M20X7RF5WH5 21M7659
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 220Nf ±20% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - CK06BX223K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers