Vishay Intertechnology, Inc. Ceramic Capacitors K224K20X7RF5WH5

Description
0.22µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.22µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K224K20X7RF5WH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K224K20X7RF5WH5-ND
Ceramic Capacitors K224K20X7RF5WH5-ND
0.22µF ±10% 50V Ceramic Capacitor X7R Radial

0.22µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 220Nf ± 20 % X7R Ammo E3 Vishay - 92K2676 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 220Nf ± 20 % X7R Ammo E3 Vishay
92K2676
K 50V 220Nf ± 20 % X7R Ammo E3 Vishay 92K2676
K 50V 220NF ± 20 % X7R AMMO E3

K 50V 220NF ± 20 % X7R AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - K224K20X7RF5WH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K224K20X7RF5WH5
Capacitors - Ceramic Capacitors K224K20X7RF5WH5
CAP CER 0.22UF 50V X7R RADIAL

CAP CER 0.22UF 50V X7R RADIAL

Supplier's Site
Ceramic Capacitors - K224K20X7RF5WH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K224K20X7RF5WH5
Ceramic Capacitors K224K20X7RF5WH5
CAP CER 0.22UF 50V X7R RADIAL

CAP CER 0.22UF 50V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K224K20X7RF5WH5-ND 92K2676 K224K20X7RF5WH5 K224K20X7RF5WH5
Product Name Ceramic Capacitors K 50V 220Nf ± 20 % X7R Ammo E3 Vishay Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M30R334M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - C11CFR35B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details