Vishay Intertechnology, Inc. Ceramic Capacitors K224K20X7RF5UK5

Description
0.22µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.22µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K224K20X7RF5UK5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K224K20X7RF5UK5-ND
Ceramic Capacitors K224K20X7RF5UK5-ND
0.22µF ±10% 50V Ceramic Capacitor X7R Radial

0.22µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K224K20X7RF5UK5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K224K20X7RF5UK5
Capacitors - Ceramic Capacitors K224K20X7RF5UK5
CAP CER 0.22UF 50V X7R RADIAL

CAP CER 0.22UF 50V X7R RADIAL

Supplier's Site
K 50V 220Nf ±10% X7R Ammo E3 Vishay - 21M7657 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 220Nf ±10% X7R Ammo E3 Vishay
21M7657
K 50V 220Nf ±10% X7R Ammo E3 Vishay 21M7657
K 50V 220NF ±10% X7R AMMO E3

K 50V 220NF ±10% X7R AMMO E3

Supplier's Site
Ceramic Capacitors - K224K20X7RF5UK5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K224K20X7RF5UK5
Ceramic Capacitors K224K20X7RF5UK5
CAP CER 0.22UF 50V X7R RADIAL

CAP CER 0.22UF 50V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K224K20X7RF5UK5-ND K224K20X7RF5UK5 21M7657 K224K20X7RF5UK5
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 220Nf ±10% X7R Ammo E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Capacitors - 1726005 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details