Vishay Intertechnology, Inc. 220nF 50V Capacitor K224K20X7RF5UH5

Description
Cap Ceramic 220nF 50V X7R 10% Radial 5mm Product overview: K224K20X7RF5UH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K224K20X7RF5UH5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 220nF 50V X7R 10% Radial 5mm Product overview: K224K20X7RF5UH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K224K20X7RF5UH5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
220nF 50V Capacitor
60-K224K20X7RF5UH5
220nF 50V Capacitor 60-K224K20X7RF5UH5
Cap Ceramic 220nF 50V X7R 10% Radial 5mm Product overview: K224K20X7RF5UH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K224K20X7RF5UH5 can be used for catalog matching and distributor lookup.

Cap Ceramic 220nF 50V X7R 10% Radial 5mm Product overview: K224K20X7RF5UH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K224K20X7RF5UH5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - BC2678TB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC2678TB-ND
Ceramic Capacitors BC2678TB-ND
0.22µF ±10% 50V Ceramic Capacitor X7R Radial

0.22µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - BC2678CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC2678CT-ND
Ceramic Capacitors BC2678CT-ND
0.22µF ±10% 50V Ceramic Capacitor X7R Radial

0.22µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K224K20X7RF5UH5 - 922458-K224K20X7RF5UH5 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - K224K20X7RF5UH5
922458-K224K20X7RF5UH5
Ceramic Capacitors - K224K20X7RF5UH5 922458-K224K20X7RF5UH5
Manufacturer: Vishay Win Source Part Number: 922458-K224K20X7RF5U H5 Series: Mono-Kap™ K Operating Temperature Range: -55°C ~ 125°C Features: 0.22 µF ±10% 50V Ceramic Capacitor X7R Radial Package: Radial Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Other Part Number: BC2678TB, BC2678CT

Manufacturer: Vishay
Win Source Part Number: 922458-K224K20X7RF5UH5
Series: Mono-Kap™ K
Operating Temperature Range: -55°C ~ 125°C
Features: 0.22 µF ±10% 50V Ceramic Capacitor X7R Radial
Package: Radial
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Other Part Number: BC2678TB, BC2678CT

Buy Now Datasheet
Cap, 0.22Uf, 50V, Mlcc, Radial; Capacitance Vishay - 92K2674 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 50V, Mlcc, Radial; Capacitance Vishay
92K2674
Cap, 0.22Uf, 50V, Mlcc, Radial; Capacitance Vishay 92K2674
CAP, 0.22UF, 50V, MLCC, RADIAL; Capacitance:0.22µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Lead Spacing:5mm; Product Range:K Series; Operating Temperature Min:-55°C; Qualification:- RoHS Compliant: Yes

CAP, 0.22UF, 50V, MLCC, RADIAL; Capacitance:0.22µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Lead Spacing:5mm; Product Range:K Series; Operating Temperature Min:-55°C; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 0.22Μf, 50V, 10%, X7R; Capacitance Vishay - 57AC2383 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Μf, 50V, 10%, X7R; Capacitance Vishay
57AC2383
Cap, 0.22Μf, 50V, 10%, X7R; Capacitance Vishay 57AC2383
CAP, 0.22µF, 50V, 10%, X7R; Capacitance:0.22µF; Voltage Rating:50V; Product Range:K Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes

CAP, 0.22µF, 50V, 10%, X7R; Capacitance:0.22µF; Voltage Rating:50V; Product Range:K Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-K224K20X7RF5UH5 BC2678TB-ND 922458-K224K20X7RF5UH5 92K2674 57AC2383
Product Name 220nF 50V Capacitor Ceramic Capacitors Ceramic Capacitors - K224K20X7RF5UH5 Cap, 0.22Uf, 50V, Mlcc, Radial; Capacitance Vishay Cap, 0.22Μf, 50V, 10%, X7R; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011500 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details