Vishay Intertechnology, Inc. Ceramic Capacitors K223Z15Y5VF53H5

Description
0.022µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial
Request a Quote Datasheet
Description
0.022µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K223Z15Y5VF53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K223Z15Y5VF53H5-ND
Ceramic Capacitors K223Z15Y5VF53H5-ND
0.022µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial

0.022µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial

Buy Now Datasheet
Ceramic Capacitors - K223Z15Y5VF53H5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K223Z15Y5VF53H5
Ceramic Capacitors K223Z15Y5VF53H5
CAP CER 0.022UF 50V Y5V RADIAL

CAP CER 0.022UF 50V Y5V RADIAL

Supplier's Site Datasheet
K 50V 22Nf -20/ % Y5V Bulk E3 Vishay - 92K2671 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 22Nf -20/ % Y5V Bulk E3 Vishay
92K2671
K 50V 22Nf -20/ % Y5V Bulk E3 Vishay 92K2671
K 50V 22NF -20/ % Y5V BULK E3

K 50V 22NF -20/ % Y5V BULK E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K223Z15Y5VF53H5-ND K223Z15Y5VF53H5 92K2671
Product Name Ceramic Capacitors Ceramic Capacitors K 50V 22Nf -20/ % Y5V Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details