Vishay Intertechnology, Inc. Ceramic Capacitors K223M20X7RL5UH5

Description
0.022µF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.022µF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K223M20X7RL5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K223M20X7RL5UH5-ND
Ceramic Capacitors K223M20X7RL5UH5-ND
0.022µF ±20% 500V Ceramic Capacitor X7R Radial

0.022µF ±20% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 500V 22Nf ±20% X7R Ammo E3 Vishay - 92K2661 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 22Nf ±20% X7R Ammo E3 Vishay
92K2661
K 500V 22Nf ±20% X7R Ammo E3 Vishay 92K2661
K 500V 22NF ±20% X7R AMMO E3

K 500V 22NF ±20% X7R AMMO E3

Supplier's Site
Ceramic Capacitors - K223M20X7RL5UH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K223M20X7RL5UH5
Ceramic Capacitors K223M20X7RL5UH5
CAP CER 0.022UF 500V X7R RADIAL

CAP CER 0.022UF 500V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number K223M20X7RL5UH5-ND 92K2661 K223M20X7RL5UH5
Product Name Ceramic Capacitors K 500V 22Nf ±20% X7R Ammo E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminum Electrolytic - 101C234U020DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details