Vishay Intertechnology, Inc. Ceramic Capacitors K223M10X7RF5UH5

Description
0.022µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.022µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K223M10X7RF5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K223M10X7RF5UH5-ND
Ceramic Capacitors K223M10X7RF5UH5-ND
0.022µF ±20% 50V Ceramic Capacitor X7R Radial

0.022µF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 22Nf ±20% X7R Ammo E3 Vishay - 92K2634 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 22Nf ±20% X7R Ammo E3 Vishay
92K2634
K 50V 22Nf ±20% X7R Ammo E3 Vishay 92K2634
K 50V 22NF ±20% X7R AMMO E3

K 50V 22NF ±20% X7R AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - K223M10X7RF5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K223M10X7RF5UH5
Capacitors - Ceramic Capacitors K223M10X7RF5UH5
CAP CER 0.022UF 50V X7R RADIAL

CAP CER 0.022UF 50V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K223M10X7RF5UH5-ND 92K2634 K223M10X7RF5UH5
Product Name Ceramic Capacitors K 50V 22Nf ±20% X7R Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C323U050CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers