Vishay Intertechnology, Inc. Ceramic Capacitors K223K15X7RH5TK2

Description
0.022µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.022µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K223K15X7RH5TK2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K223K15X7RH5TK2-ND
Ceramic Capacitors K223K15X7RH5TK2-ND
0.022µF ±10% 100V Ceramic Capacitor X7R Radial

0.022µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K223K15X7RH5TK2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K223K15X7RH5TK2
Capacitors - Ceramic Capacitors K223K15X7RH5TK2
CAP CER 0.022UF 100V X7R RADIAL

CAP CER 0.022UF 100V X7R RADIAL

Supplier's Site
K 100V 22Nf ±10% X7R Reel E3 Vishay - 21M7655 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 22Nf ±10% X7R Reel E3 Vishay
21M7655
K 100V 22Nf ±10% X7R Reel E3 Vishay 21M7655
K 100V 22NF ±10% X7R REEL E3

K 100V 22NF ±10% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K223K15X7RH5TK2-ND K223K15X7RH5TK2 21M7655
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 100V 22Nf ±10% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1238-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details