Vishay Intertechnology, Inc. Ceramic Capacitors K223K15X7RH53L2

Description
0.022µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.022µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K223K15X7RH53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K223K15X7RH53L2-ND
Ceramic Capacitors K223K15X7RH53L2-ND
0.022µF ±10% 100V Ceramic Capacitor X7R Radial

0.022µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Multilayer Ceramic Capacitor, Mono-Kap Series, 0.022 F, 10%, X7R, 100 V, Radial Leaded Rohs Compliant Vishay - 93K3281 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mono-Kap Series, 0.022 F, 10%, X7R, 100 V, Radial Leaded Rohs Compliant Vishay
93K3281
Multilayer Ceramic Capacitor, Mono-Kap Series, 0.022 F, 10%, X7R, 100 V, Radial Leaded Rohs Compliant Vishay 93K3281
Multilayer Ceramic Capacitor, Mono-Kap Series, 0.022 - F, - 10%, X7R, 100 V, Radial Leaded RoHS Compliant: Yes

Multilayer Ceramic Capacitor, Mono-Kap Series, 0.022 - F, - 10%, X7R, 100 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - K223K15X7RH53L2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K223K15X7RH53L2
Ceramic Capacitors K223K15X7RH53L2
CAP CER 0.022UF 100V X7R RADIAL

CAP CER 0.022UF 100V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number K223K15X7RH53L2-ND 93K3281 K223K15X7RH53L2
Product Name Ceramic Capacitors Multilayer Ceramic Capacitor, Mono-Kap Series, 0.022 F, 10%, X7R, 100 V, Radial Leaded Rohs Compliant Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021412 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details