Vishay Intertechnology, Inc. Ceramic Capacitors K223K10X7RF5WH5

Description
0.022µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.022µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K223K10X7RF5WH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K223K10X7RF5WH5-ND
Ceramic Capacitors K223K10X7RF5WH5-ND
0.022µF ±10% 50V Ceramic Capacitor X7R Radial

0.022µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K223K10X7RF5WH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K223K10X7RF5WH5
Ceramic Capacitors K223K10X7RF5WH5
CAP CER 0.022UF 50V X7R RADIAL

CAP CER 0.022UF 50V X7R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - K223K10X7RF5WH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K223K10X7RF5WH5
Capacitors - Ceramic Capacitors K223K10X7RF5WH5
CAP CER 0.022UF 50V X7R RADIAL

CAP CER 0.022UF 50V X7R RADIAL

Supplier's Site
K 50V 22Nf ±10% X7R Ammo E3 Vishay - 21M7652 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 22Nf ±10% X7R Ammo E3 Vishay
21M7652
K 50V 22Nf ±10% X7R Ammo E3 Vishay 21M7652
K 50V 22NF ±10% X7R AMMO E3

K 50V 22NF ±10% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K223K10X7RF5WH5-ND K223K10X7RF5WH5 K223K10X7RF5WH5 21M7652
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 22Nf ±10% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPA850K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Capacitors - 1725653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details