Vishay Intertechnology, Inc. Ceramic Capacitors K222K20C0GH5UL2

Description
2200pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
2200pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K222K20C0GH5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K222K20C0GH5UL2-ND
Ceramic Capacitors K222K20C0GH5UL2-ND
2200pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

2200pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K222K20C0GH5UL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K222K20C0GH5UL2
Capacitors - Ceramic Capacitors K222K20C0GH5UL2
CAP CER 2200PF 100V C0G/NP0 RAD

CAP CER 2200PF 100V C0G/NP0 RAD

Supplier's Site
K 100V 2,2Nf ± 10 % C0G Ammo E3 Vishay - 92K2565 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 2,2Nf ± 10 % C0G Ammo E3 Vishay
92K2565
K 100V 2,2Nf ± 10 % C0G Ammo E3 Vishay 92K2565
K 100V 2,2NF ± 10 % C0G AMMO E3

K 100V 2,2NF ± 10 % C0G AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K222K20C0GH5UL2-ND K222K20C0GH5UL2 92K2565
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 100V 2,2Nf ± 10 % C0G Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P10R471K1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0102P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers