Vishay Intertechnology, Inc. Ceramic Capacitors K222K20C0GH53H5

Description
2200pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
2200pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K222K20C0GH53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K222K20C0GH53H5-ND
Ceramic Capacitors K222K20C0GH53H5-ND
2200pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

2200pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K222K20C0GH53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K222K20C0GH53H5
Capacitors - Ceramic Capacitors K222K20C0GH53H5
CAP CER 2200PF 100V C0G/NP0 RAD

CAP CER 2200PF 100V C0G/NP0 RAD

Supplier's Site
K 100V 2,2Nf ± 10 % C0G Bulk E3 Vishay - 92K2566 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 2,2Nf ± 10 % C0G Bulk E3 Vishay
92K2566
K 100V 2,2Nf ± 10 % C0G Bulk E3 Vishay 92K2566
K 100V 2,2NF ± 10 % C0G BULK E3

K 100V 2,2NF ± 10 % C0G BULK E3

Supplier's Site
Ceramic Capacitors - K222K20C0GH53H5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K222K20C0GH53H5
Ceramic Capacitors K222K20C0GH53H5
CAP CER 2200PF 100V C0G/NP0 RAD

CAP CER 2200PF 100V C0G/NP0 RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K222K20C0GH53H5-ND K222K20C0GH53H5 92K2566 K222K20C0GH53H5
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 100V 2,2Nf ± 10 % C0G Bulk E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1704620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details