Vishay Intertechnology, Inc. Ceramic Capacitors K222K15X7RL5UH5

Description
2200pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
2200pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K222K15X7RL5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K222K15X7RL5UH5-ND
Ceramic Capacitors K222K15X7RL5UH5-ND
2200pF ±10% 500V Ceramic Capacitor X7R Radial

2200pF ±10% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K222K15X7RL5UH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K222K15X7RL5UH5
Ceramic Capacitors K222K15X7RL5UH5
CAP CER 2200PF 500V X7R RADIAL

CAP CER 2200PF 500V X7R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - K222K15X7RL5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K222K15X7RL5UH5
Capacitors - Ceramic Capacitors K222K15X7RL5UH5
CAP CER 2200PF 500V X7R RADIAL

CAP CER 2200PF 500V X7R RADIAL

Supplier's Site
K 500V 2,2Nf ±10% X7R Ammo E3 Vishay - 92K2559 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 2,2Nf ±10% X7R Ammo E3 Vishay
92K2559
K 500V 2,2Nf ±10% X7R Ammo E3 Vishay 92K2559
K 500V 2,2NF ±10% X7R AMMO E3

K 500V 2,2NF ±10% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K222K15X7RL5UH5-ND K222K15X7RL5UH5 K222K15X7RL5UH5 92K2559
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors K 500V 2,2Nf ±10% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30R473M2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Thin Film Capacitors - 1761-CSA-200-35X35X8-G-102-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details