Vishay Intertechnology, Inc. Ceramic Capacitors K222K15X7RK5TL2

Description
2200pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
2200pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K222K15X7RK5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K222K15X7RK5TL2-ND
Ceramic Capacitors K222K15X7RK5TL2-ND
2200pF ±10% 200V Ceramic Capacitor X7R Radial

2200pF ±10% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K222K15X7RK5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K222K15X7RK5TL2
Capacitors - Ceramic Capacitors K222K15X7RK5TL2
CAP CER 2200PF 200V X7R RADIAL

CAP CER 2200PF 200V X7R RADIAL

Supplier's Site
K 200V 2,2Nf ±10% X7R Reel E3 Vishay - 92K2553 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 2,2Nf ±10% X7R Reel E3 Vishay
92K2553
K 200V 2,2Nf ±10% X7R Reel E3 Vishay 92K2553
K 200V 2,2NF ±10% X7R REEL E3

K 200V 2,2NF ±10% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K222K15X7RK5TL2-ND K222K15X7RK5TL2 92K2553
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 200V 2,2Nf ±10% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M15G829D2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers