Vishay Intertechnology, Inc. Ceramic Capacitors K222K15X7RH5UL2

Description
2200pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
2200pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-K222K15X7RH5UL2TB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-K222K15X7RH5UL2TB-ND
Ceramic Capacitors 56-K222K15X7RH5UL2TB-ND
2200pF ±10% 100V Ceramic Capacitor X7R Radial

2200pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 56-K222K15X7RH5UL2CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-K222K15X7RH5UL2CT-ND
Ceramic Capacitors 56-K222K15X7RH5UL2CT-ND
2200pF ±10% 100V Ceramic Capacitor X7R Radial

2200pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Singapore, Singapore
2.2nF 100V Capacitor
60-K222K15X7RH5UL2
2.2nF 100V Capacitor 60-K222K15X7RH5UL2
Cap Ceramic 2.2nF 100V X7R 10% Radial 2.5mm Product overview: K222K15X7RH5UL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2nF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K222K15X7RH5UL2 can be used for catalog matching and distributor lookup.

Cap Ceramic 2.2nF 100V X7R 10% Radial 2.5mm Product overview: K222K15X7RH5UL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2nF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K222K15X7RH5UL2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 2200Pf, 100V, 10%, X7R; Capacitance Vishay - 57AC2381 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 100V, 10%, X7R; Capacitance Vishay
57AC2381
Cap, 2200Pf, 100V, 10%, X7R; Capacitance Vishay 57AC2381
CAP, 2200PF, 100V, 10%, X7R; Capacitance:2200pF; Voltage Rating:100V; Product Range:K Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Operating Temperature RoHS Compliant: Yes

CAP, 2200PF, 100V, 10%, X7R; Capacitance:2200pF; Voltage Rating:100V; Product Range:K Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 56-K222K15X7RH5UL2TB-ND 60-K222K15X7RH5UL2 57AC2381
Product Name Ceramic Capacitors 2.2nF 100V Capacitor Cap, 2200Pf, 100V, 10%, X7R; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C523U050EF1BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 52000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100330GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details