Vishay Intertechnology, Inc. Ceramic Capacitors K222K15X7RF5UH5

Description
2200pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
2200pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K222K15X7RF5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K222K15X7RF5UH5-ND
Ceramic Capacitors K222K15X7RF5UH5-ND
2200pF ±10% 50V Ceramic Capacitor X7R Radial

2200pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K222K15X7RF5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K222K15X7RF5UH5
Capacitors - Ceramic Capacitors K222K15X7RF5UH5
CAP CER 2200PF 50V X7R RADIAL

CAP CER 2200PF 50V X7R RADIAL

Supplier's Site
Capacitor,ceramic,2200Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 92K2538 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,2200Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
92K2538
Capacitor,ceramic,2200Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 92K2538
Capacitor,Ceramic,22 00pF,50VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,2200pF,50VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site
Ceramic Capacitors - K222K15X7RF5UH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K222K15X7RF5UH5
Ceramic Capacitors K222K15X7RF5UH5
CAP CER 2200PF 50V X7R RADIAL

CAP CER 2200PF 50V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K222K15X7RF5UH5-ND K222K15X7RF5UH5 92K2538 K222K15X7RF5UH5
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,2200Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - C11CF0R2C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Paper Film Capacitors - 105RSB202K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details