2200pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Radial Ceramic Capacitor 2.2nF 50V C0G 5% 2.5mm Pitch Product overview: K222J15C0GF53L2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K222J15C0GF53L2 can be used for catalog matching and distributor lookup.
CAP, 2200PF, 50V, MLCC, RADIAL ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | K222J15C0GF53L2-ND | 60-K222J15C0GF53L2 | 69AH0520 |
| Product Name | Ceramic Capacitors | 2.2nF 50V Capacitor | Cap, 2200Pf, 50V, Mlcc, Radial Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |