Vishay Intertechnology, Inc. Ceramic Capacitors K221M15X7RK5TL2

Description
220pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
220pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K221M15X7RK5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K221M15X7RK5TL2-ND
Ceramic Capacitors K221M15X7RK5TL2-ND
220pF ±20% 200V Ceramic Capacitor X7R Radial

220pF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K221M15X7RK5TL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K221M15X7RK5TL2
Ceramic Capacitors K221M15X7RK5TL2
CAP CER 220PF 200V X7R RADIAL

CAP CER 220PF 200V X7R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - K221M15X7RK5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K221M15X7RK5TL2
Capacitors - Ceramic Capacitors K221M15X7RK5TL2
CAP CER 220PF 200V X7R RADIAL

CAP CER 220PF 200V X7R RADIAL

Supplier's Site
K 200V 220Pf ±20% X7R Reel E3 Vishay - 92K2492 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 220Pf ±20% X7R Reel E3 Vishay
92K2492
K 200V 220Pf ±20% X7R Reel E3 Vishay 92K2492
K 200V 220PF ±20% X7R REEL E3

K 200V 220PF ±20% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K221M15X7RK5TL2-ND K221M15X7RK5TL2 K221M15X7RK5TL2 92K2492
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors K 200V 220Pf ±20% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Aluminum Electrolytic - 101C154U030CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504N100J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers