Vishay Intertechnology, Inc. Ceramic Capacitors K221M15X7RK53H5

Description
220pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
220pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K221M15X7RK53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K221M15X7RK53H5-ND
Ceramic Capacitors K221M15X7RK53H5-ND
220pF ±20% 200V Ceramic Capacitor X7R Radial

220pF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K221M15X7RK53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K221M15X7RK53H5
Capacitors - Ceramic Capacitors K221M15X7RK53H5
CAP CER 220PF 200V X7R RADIAL

CAP CER 220PF 200V X7R RADIAL

Supplier's Site
Ceramic Capacitors - K221M15X7RK53H5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K221M15X7RK53H5
Ceramic Capacitors K221M15X7RK53H5
CAP CER 220PF 200V X7R RADIAL

CAP CER 220PF 200V X7R RADIAL

Supplier's Site Datasheet
K 200V 220Pf ±20% X7R Bulk E3 Vishay - 92K2495 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 220Pf ±20% X7R Bulk E3 Vishay
92K2495
K 200V 220Pf ±20% X7R Bulk E3 Vishay 92K2495
K 200V 220PF ±20% X7R BULK E3

K 200V 220PF ±20% X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K221M15X7RK53H5-ND K221M15X7RK53H5 K221M15X7RK53H5 92K2495
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors K 200V 220Pf ±20% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - C11AH160J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C253T040CC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers