Vishay Intertechnology, Inc. Ceramic Capacitors K221M15X7RH53H5

Description
220pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
220pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K221M15X7RH53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K221M15X7RH53H5-ND
Ceramic Capacitors K221M15X7RH53H5-ND
220pF ±20% 100V Ceramic Capacitor X7R Radial

220pF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 100V 220Pf ± 20 % X7R Bulk E3 Vishay - 92K2489 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 220Pf ± 20 % X7R Bulk E3 Vishay
92K2489
K 100V 220Pf ± 20 % X7R Bulk E3 Vishay 92K2489
K 100V 220PF ± 20 % X7R BULK E3

K 100V 220PF ± 20 % X7R BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - K221M15X7RH53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K221M15X7RH53H5
Capacitors - Ceramic Capacitors K221M15X7RH53H5
CAP CER 220PF 100V X7R RADIAL

CAP CER 220PF 100V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K221M15X7RH53H5-ND 92K2489 K221M15X7RH53H5
Product Name Ceramic Capacitors K 100V 220Pf ± 20 % X7R Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C332J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N330J250PR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details